Vishay Intertechnology, Inc. Ferrite Beads and Chips - ILHB1812ER121V ILHB1812ER121V

Description
Manufacturer: Vishay Dale Win Source Part Number: 1185508-ILHB1812ER12 1V Series: ILHB Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Mounting: SMD Size: 0.177" L x 0.126" W (4.50mm x 3.20mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohm @ 100MHz Family Name: ILHB Categories: Filters Manufacturer Homepage: www.vishay.com Height (Maximum): 0.069" (1.75mm) Current Rating (Maximum): 6A DC Resistance (DCR) (Maximum): 20 mOhm Alternative Parts (Cross-Reference): FBC 1812-121LE; FBC1812-121HE; CIS43J121NC; Introduction Date: March 08, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1185508-ILHB1812ER12 1V Series: ILHB Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Mounting: SMD Size: 0.177" L x 0.126" W (4.50mm x 3.20mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohm @ 100MHz Family Name: ILHB Categories: Filters Manufacturer Homepage: www.vishay.com Height (Maximum): 0.069" (1.75mm) Current Rating (Maximum): 6A DC Resistance (DCR) (Maximum): 20 mOhm Alternative Parts (Cross-Reference): FBC 1812-121LE; FBC1812-121HE; CIS43J121NC; Introduction Date: March 08, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - ILHB1812ER121V - ILHB1812ER121V - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - ILHB1812ER121V
ILHB1812ER121V
Ferrite Beads and Chips - ILHB1812ER121V ILHB1812ER121V
Manufacturer: Vishay Dale Win Source Part Number: 1185508-ILHB1812ER12 1V Series: ILHB Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Mounting: SMD Size: 0.177" L x 0.126" W (4.50mm x 3.20mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohm @ 100MHz Family Name: ILHB Categories: Filters Manufacturer Homepage: www.vishay.com Height (Maximum): 0.069" (1.75mm) Current Rating (Maximum): 6A DC Resistance (DCR) (Maximum): 20 mOhm Alternative Parts (Cross-Reference): FBC 1812-121LE; FBC1812-121HE; CIS43J121NC; Introduction Date: March 08, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 1185508-ILHB1812ER121V
Series: ILHB
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 1812 (4532 Metric)
Mounting: SMD
Size: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Number of Lines: 1
Impedance @ Frequency: 120 Ohm @ 100MHz
Family Name: ILHB
Categories: Filters
Manufacturer Homepage: www.vishay.com
Height (Maximum): 0.069" (1.75mm)
Current Rating (Maximum): 6A
DC Resistance (DCR) (Maximum): 20 mOhm
Alternative Parts (Cross-Reference): FBC 1812-121LE; FBC1812-121HE; CIS43J121NC;
Introduction Date: March 08, 2002
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number ILHB1812ER121V
Product Name Ferrite Beads and Chips - ILHB1812ER121V
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length - A1429-4-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details
Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details