Vishay Intertechnology, Inc. Ferrite Beads and Chips - ILHB1206ER601V ILHB1206ER601V

Description
Manufacturer: Vishay Win Source Part Number: 874536-ILHB1206ER601 V Series: ILHB Operating Temperature Range: -55°C ~ 125°C Features: - Ferrite Bead 1206 (3216 Metric) 2.5A 100mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 541-2306-1, 541-2306-2, ILHB1206ER601V-ND, 541-2306-6
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 874536-ILHB1206ER601 V Series: ILHB Operating Temperature Range: -55°C ~ 125°C Features: - Ferrite Bead 1206 (3216 Metric) 2.5A 100mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 541-2306-1, 541-2306-2, ILHB1206ER601V-ND, 541-2306-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - ILHB1206ER601V - ILHB1206ER601V - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - ILHB1206ER601V
ILHB1206ER601V
Ferrite Beads and Chips - ILHB1206ER601V ILHB1206ER601V
Manufacturer: Vishay Win Source Part Number: 874536-ILHB1206ER601 V Series: ILHB Operating Temperature Range: -55°C ~ 125°C Features: - Ferrite Bead 1206 (3216 Metric) 2.5A 100mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 541-2306-1, 541-2306-2, ILHB1206ER601V-ND, 541-2306-6

Manufacturer: Vishay
Win Source Part Number: 874536-ILHB1206ER601V
Series: ILHB
Operating Temperature Range: -55°C ~ 125°C
Features: - Ferrite Bead 1206 (3216 Metric) 2.5A 100mOhm
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 541-2306-1, 541-2306-2, ILHB1206ER601V-ND, 541-2306-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number ILHB1206ER601V
Product Name Ferrite Beads and Chips - ILHB1206ER601V
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Tip -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Ceramic Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina (optional feature); Carbide Material (optional feature); Silicon Carbide (optional feature); Aluminum Nitride (optional feature); SpecialtyMaterial (optional feature)
Shape / Form Custom Shape
Applications Structural
View Details
Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details