Vishay Intertechnology, Inc. Ferrite Beads and Chips - ILHB1206ER501V ILHB1206ER501V

Description
Manufacturer: Vishay Win Source Part Number: 1036954-ILHB1206ER50 1V Packaging: Reel - TR Current Rating (Max): 2.5A Mounting: SMD (SMT) Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 500 Ohm @ 100MHz DC Resistance (DCR) (Max): 60 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1036954-ILHB1206ER50 1V Packaging: Reel - TR Current Rating (Max): 2.5A Mounting: SMD (SMT) Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 500 Ohm @ 100MHz DC Resistance (DCR) (Max): 60 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - ILHB1206ER501V - ILHB1206ER501V - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - ILHB1206ER501V
ILHB1206ER501V
Ferrite Beads and Chips - ILHB1206ER501V ILHB1206ER501V
Manufacturer: Vishay Win Source Part Number: 1036954-ILHB1206ER50 1V Packaging: Reel - TR Current Rating (Max): 2.5A Mounting: SMD (SMT) Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 500 Ohm @ 100MHz DC Resistance (DCR) (Max): 60 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1036954-ILHB1206ER501V
Packaging: Reel - TR
Current Rating (Max): 2.5A
Mounting: SMD (SMT)
Height (Max): 0.051" (1.30mm)
Number of Lines: 1
Impedance @ Frequency: 500 Ohm @ 100MHz
DC Resistance (DCR) (Max): 60 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number ILHB1206ER501V
Product Name Ferrite Beads and Chips - ILHB1206ER501V
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length - A1429-1-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details