Vishay Precision Group Ferrite Case Style Vishay ILHB1206ER121V.

Description
Ferrite Case Style:1206 [3216 Metric]; Impedance:120ohm; DC Current Rating:6A; Product Range:ILHB Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.1mm RoHS Compliant: Yes
Datasheet
Description
Ferrite Case Style:1206 [3216 Metric]; Impedance:120ohm; DC Current Rating:6A; Product Range:ILHB Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Case Style Vishay - 26AC0448 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Vishay
26AC0448
Ferrite Case Style Vishay 26AC0448
Ferrite Case Style:1206 [3216 Metric]; Impedance:120ohm; DC Current Rating:6A; Product Range:ILHB Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.1mm RoHS Compliant: Yes

Ferrite Case Style:1206 [3216 Metric]; Impedance:120ohm; DC Current Rating:6A; Product Range:ILHB Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 26AC0448
Product Name Ferrite Case Style Vishay
Impedance 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176492-0 - TE Connectivity
Specs
Impedance 150 ohms
DCR 0.6000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.011uH 250MHz 0.7A Inductor and Choke - 71-0603CS-11NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details