Vishay Precision Group Ferrite Beads and Chips ILHB0805ER300V

Description
30 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 6A 15mOhm
Request a Quote Datasheet
Description
30 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 6A 15mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-4366-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-4366-2-ND
Ferrite Beads and Chips 541-4366-2-ND
30 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 6A 15mOhm

30 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 6A 15mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-4366-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-4366-1-ND
Ferrite Beads and Chips 541-4366-1-ND
30 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 6A 15mOhm

30 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 6A 15mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-4366-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-4366-6-ND
Ferrite Beads and Chips 541-4366-6-ND
30 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 6A 15mOhm

30 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 6A 15mOhm

Buy Now Datasheet
Ferrite Bead, 30 Ohm, 6A, 0805; Ferrite Case Style Vishay - 71K0407 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 30 Ohm, 6A, 0805; Ferrite Case Style Vishay
71K0407
Ferrite Bead, 30 Ohm, 6A, 0805; Ferrite Case Style Vishay 71K0407
FERRITE BEAD, 30 OHM, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:30ohm; DC Current Rating:6A; Product Range:ILHB Series; DC Resistance Max:0.015ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

FERRITE BEAD, 30 OHM, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:30ohm; DC Current Rating:6A; Product Range:ILHB Series; DC Resistance Max:0.015ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 30 Ohm, 6A, 0805; Ferrite Case Style Vishay - 56AC1062 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 30 Ohm, 6A, 0805; Ferrite Case Style Vishay
56AC1062
Ferrite Bead, 30 Ohm, 6A, 0805; Ferrite Case Style Vishay 56AC1062
FERRITE BEAD, 30 OHM, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:30ohm; DC Current Rating:6A; Product Range:ILHB Series; DC Resistance Max:0.015ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

FERRITE BEAD, 30 OHM, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:30ohm; DC Current Rating:6A; Product Range:ILHB Series; DC Resistance Max:0.015ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 541-4366-2-ND 71K0407
Product Name Ferrite Beads and Chips Ferrite Bead, 30 Ohm, 6A, 0805; Ferrite Case Style Vishay
DCR 0.0150 ohms 0.0150 ohms
Rated DC Current 6000 milliamps 6000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

250MHz Inductor and Choke - 71-0402CS-3N6XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Ferrite Beads - 1-2176748-4 - TE Connectivity
Specs
Impedance 100 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers