Vishay Intertechnology, Inc. Ferrite Beads and Chips ILHB0805ER202VGP11

Description
FERRITE BEAD 2 KOHM 0805 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 2 KOHM 0805 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-ILHB0805ER202VGP11DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILHB0805ER202VGP11DKR-ND
Ferrite Beads and Chips 541-ILHB0805ER202VGP11DKR-ND
FERRITE BEAD 2 KOHM 0805 1LN

FERRITE BEAD 2 KOHM 0805 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILHB0805ER202VGP11CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILHB0805ER202VGP11CT-ND
Ferrite Beads and Chips 541-ILHB0805ER202VGP11CT-ND
FERRITE BEAD 2 KOHM 0805 1LN

FERRITE BEAD 2 KOHM 0805 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILHB0805ER202VGP11TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILHB0805ER202VGP11TR-ND
Ferrite Beads and Chips 541-ILHB0805ER202VGP11TR-ND
FERRITE BEAD 2 KOHM 0805 1LN

FERRITE BEAD 2 KOHM 0805 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 541-ILHB0805ER202VGP11DKR-ND
Product Name Ferrite Beads and Chips
DCR 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 2176491-6 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.3500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers