Vishay Intertechnology, Inc. Ferrite Beads and Chips ILHB0805ER121VHC31

Description
FERRITE BEAD 120 OHM 0805 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 120 OHM 0805 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-ILHB0805ER121VHC31TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILHB0805ER121VHC31TR-ND
Ferrite Beads and Chips 541-ILHB0805ER121VHC31TR-ND
FERRITE BEAD 120 OHM 0805 1LN

FERRITE BEAD 120 OHM 0805 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILHB0805ER121VHC31CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILHB0805ER121VHC31CT-ND
Ferrite Beads and Chips 541-ILHB0805ER121VHC31CT-ND
FERRITE BEAD 120 OHM 0805 1LN

FERRITE BEAD 120 OHM 0805 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILHB0805ER121VHC31DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILHB0805ER121VHC31DKR-ND
Ferrite Beads and Chips 541-ILHB0805ER121VHC31DKR-ND
FERRITE BEAD 120 OHM 0805 1LN

FERRITE BEAD 120 OHM 0805 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 541-ILHB0805ER121VHC31TR-ND
Product Name Ferrite Beads and Chips
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-181 0402AF-181XJLW - Coilcraft, Inc.
Specs
Impedance 825 ohms
DCR 0.2800 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads and Chips - 1712-BMC1EY0500ANTR-ND - DigiKey
Specs
DCR 1 ohms
Rated DC Current 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details