Vishay Precision Group Ferrite Case Style Vishay ILHB0805ER121V.

Description
Ferrite Case Style:0805 [2012 Metric]; Impedance:120ohm; DC Current Rating:5A; Product Range:ILHB Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD; Qualification:- RoHS Compliant: Yes
Datasheet
Description
Ferrite Case Style:0805 [2012 Metric]; Impedance:120ohm; DC Current Rating:5A; Product Range:ILHB Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Case Style Vishay - 14AC9211 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Vishay
14AC9211
Ferrite Case Style Vishay 14AC9211
Ferrite Case Style:0805 [2012 Metric]; Impedance:120ohm; DC Current Rating:5A; Product Range:ILHB Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD; Qualification:- RoHS Compliant: Yes

Ferrite Case Style:0805 [2012 Metric]; Impedance:120ohm; DC Current Rating:5A; Product Range:ILHB Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 14AC9211
Product Name Ferrite Case Style Vishay
Impedance 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

4.7uH 2.1KOhm 7.9MHz Inductor and Choke - 71-0603AF-472XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176486-8 - TE Connectivity
Specs
Impedance 30 ohms
DCR 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers