Vishay Intertechnology, Inc. Ferrite Beads and Chips ILHB0603ER600V

Description
60 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 100mOhm
Request a Quote Datasheet
Description
60 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-ILHB0603ER600VCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILHB0603ER600VCT-ND
Ferrite Beads and Chips 541-ILHB0603ER600VCT-ND
60 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 100mOhm

60 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILHB0603ER600VTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILHB0603ER600VTR-ND
Ferrite Beads and Chips 541-ILHB0603ER600VTR-ND
60 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 100mOhm

60 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILHB0603ER600VDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILHB0603ER600VDKR-ND
Ferrite Beads and Chips 541-ILHB0603ER600VDKR-ND
60 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 100mOhm

60 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 100mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 541-ILHB0603ER600VCT-ND
Product Name Ferrite Beads and Chips
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176492-3 - TE Connectivity
Specs
Impedance 40 ohms
DCR 0.2000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details