Vishay Intertechnology, Inc. Ferrite Beads and Chips ILHB0603ER121VGP13

Description
FERRITE BEAD 120 OHM 0603 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 120 OHM 0603 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-ILHB0603ER121VGP13TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILHB0603ER121VGP13TR-ND
Ferrite Beads and Chips 541-ILHB0603ER121VGP13TR-ND
FERRITE BEAD 120 OHM 0603 1LN

FERRITE BEAD 120 OHM 0603 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 541-ILHB0603ER121VGP13TR-ND
Product Name Ferrite Beads and Chips
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0603AF Ferrite Chip Inductors - 0603AF-103 0603AF-103XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads - 2176743-6 - TE Connectivity
Specs
Impedance 15 ohms
DCR 0.0800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers