Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FERRITE BEADS
VISHAY INTERTECHNOLOGY, INC.
ILHB0402ER601VHF11 -- FERRITE BEADS AND CHIPS
Vishay Intertechnology, Inc.
Ferrite Beads and Chips
ILHB0402ER601VHF11
Description
FERRITE BEAD 600 OHM 0402 1LN
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
FERRITE BEAD 600 OHM 0402 1LN
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILHB0402ER601VHF11TR-ND
Ferrite Beads and Chips
541-ILHB0402ER601VHF11TR-ND
FERRITE BEAD 600 OHM 0402 1LN
FERRITE BEAD 600 OHM 0402 1LN
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Ferrite Beads
Product Number
541-ILHB0402ER601VHF11TR-ND
Product Name
Ferrite Beads and Chips
DCR
1.5 ohms
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Ferrite Beads
1-2176747-7
Specs
Impedance
220 ohms
DCR
0.1200 ohms
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2
suppliers
Coilcraft, Inc.
Automotive 0.068uH 200MHz 0.6A Inductor and Choke
0603CS-68NXGEW
Specs
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
CZB Multilayer Ferrite Beads
Specs
Impedance
10 to 2000 ohms
Standards and Certifications
RoHS
View Details
Interpower
Ferrite for 16 And 14 AWG SJT cable
52100040
View Details