Vishay Intertechnology, Inc. Ferrite Beads and Chips ILHB0402ER601VHC31

Description
FERRITE BEAD 600 OHM 0402 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 600 OHM 0402 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-ILHB0402ER601VHC31TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILHB0402ER601VHC31TR-ND
Ferrite Beads and Chips 541-ILHB0402ER601VHC31TR-ND
FERRITE BEAD 600 OHM 0402 1LN

FERRITE BEAD 600 OHM 0402 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILHB0402ER601VHC31DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILHB0402ER601VHC31DKR-ND
Ferrite Beads and Chips 541-ILHB0402ER601VHC31DKR-ND
FERRITE BEAD 600 OHM 0402 1LN

FERRITE BEAD 600 OHM 0402 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILHB0402ER601VHC31CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILHB0402ER601VHC31CT-ND
Ferrite Beads and Chips 541-ILHB0402ER601VHC31CT-ND
FERRITE BEAD 600 OHM 0402 1LN

FERRITE BEAD 600 OHM 0402 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 541-ILHB0402ER601VHC31TR-ND
Product Name Ferrite Beads and Chips
DCR 0.3400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176486-5 - TE Connectivity
Specs
Impedance 600 ohms
DCR 0.3500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0.023uH 250MHz 0.85A Inductor and Choke - 71-0603HP-23NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details