Vishay Intertechnology, Inc. Ferrite Beads and Chips ILHB0402ER330VSS11

Description
FERRITE BEAD 33 OHM 0402 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 33 OHM 0402 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-ILHB0402ER330VSS11CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILHB0402ER330VSS11CT-ND
Ferrite Beads and Chips 541-ILHB0402ER330VSS11CT-ND
FERRITE BEAD 33 OHM 0402 1LN

FERRITE BEAD 33 OHM 0402 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILHB0402ER330VSS11DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILHB0402ER330VSS11DKR-ND
Ferrite Beads and Chips 541-ILHB0402ER330VSS11DKR-ND
FERRITE BEAD 33 OHM 0402 1LN

FERRITE BEAD 33 OHM 0402 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILHB0402ER330VSS11TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILHB0402ER330VSS11TR-ND
Ferrite Beads and Chips 541-ILHB0402ER330VSS11TR-ND
FERRITE BEAD 33 OHM 0402 1LN

FERRITE BEAD 33 OHM 0402 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 541-ILHB0402ER330VSS11CT-ND
Product Name Ferrite Beads and Chips
DCR 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176745-6 - TE Connectivity
Specs
Impedance 15 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0.0012uH 250MHz 1.1A Inductor and Choke - 71-0603CT-1N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers