Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - ILD766-2 ILD766-2

Description
Manufacturer: Vishay Win Source Part Number: 921148-ILD766-2 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Darlington Output 5300Vrms 2 Channel 8-DIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: ILD766 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 921148-ILD766-2 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Darlington Output 5300Vrms 2 Channel 8-DIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: ILD766 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ILD766-2 - 921148-ILD766-2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ILD766-2
921148-ILD766-2
Optoisolators - Transistor, Photovoltaic Output - ILD766-2 921148-ILD766-2
Manufacturer: Vishay Win Source Part Number: 921148-ILD766-2 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Darlington Output 5300Vrms 2 Channel 8-DIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: ILD766 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 921148-ILD766-2
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Darlington Output 5300Vrms 2 Channel 8-DIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: ILD766
Categories: Isolators
Case / Package: 8-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 921148-ILD766-2
Product Name Optoisolators - Transistor, Photovoltaic Output - ILD766-2
Mounting Option 8-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4675-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 7026810 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Operating Temperature -40 C (-40 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details