Vishay Precision Group Transistor Output Optocouplers ILD755-2

Description
Transistor Output Optocouplers Photodarlington Out Dual CTR >1000%
Datasheet
Description
Transistor Output Optocouplers Photodarlington Out Dual CTR >1000%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ILD755-2
Transistor Output Optocouplers ILD755-2
Transistor Output Optocouplers Photodarlington Out Dual CTR >1000%

Transistor Output Optocouplers Photodarlington Out Dual CTR >1000%

Buy Now Datasheet
Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay - 58K1684 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay
58K1684
Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay 58K1684
OPTOCOUPLER, PHOTO DARLINGTON, 5300VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:1000%; Collector Emitter Voltage V(br)ceo:75V RoHS Compliant: Yes

OPTOCOUPLER, PHOTO DARLINGTON, 5300VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:1000%; Collector Emitter Voltage V(br)ceo:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Darlington, 5.3Kv, Dip-8 Rohs Compliant Vishay - 58AJ2286 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 5.3Kv, Dip-8 Rohs Compliant Vishay
58AJ2286
Optocoupler, Darlington, 5.3Kv, Dip-8 Rohs Compliant Vishay 58AJ2286
OPTOCOUPLER, DARLINGTON, 5.3KV, DIP-8 ROHS COMPLIANT: YES

OPTOCOUPLER, DARLINGTON, 5.3KV, DIP-8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number ILD755-2 58K1684 58AJ2286
Product Name Transistor Output Optocouplers Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay Optocoupler, Darlington, 5.3Kv, Dip-8 Rohs Compliant Vishay
Mounting Option DIP
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 8002760 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Digital Isolators - 448-4DIR1421HAXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details