Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - ILD755-1 ILD755-1

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185506-ILD755-1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Darlington Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 50μs, 50μs Number of Channels: 2 Voltage - Isolation: 5300Vrms Family Name: ILD755 Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-DIP Output Voltage MAX: 60V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 750% @ 2mA Vce Saturation (Maximum): 1V Introduction Date: September 12, 2001 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185506-ILD755-1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Darlington Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 50μs, 50μs Number of Channels: 2 Voltage - Isolation: 5300Vrms Family Name: ILD755 Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-DIP Output Voltage MAX: 60V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 750% @ 2mA Vce Saturation (Maximum): 1V Introduction Date: September 12, 2001 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ILD755-1 - 1185506-ILD755-1 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ILD755-1
1185506-ILD755-1
Optoisolators - Transistor, Photovoltaic Output - ILD755-1 1185506-ILD755-1
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185506-ILD755-1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Darlington Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 50μs, 50μs Number of Channels: 2 Voltage - Isolation: 5300Vrms Family Name: ILD755 Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-DIP Output Voltage MAX: 60V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 750% @ 2mA Vce Saturation (Maximum): 1V Introduction Date: September 12, 2001 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1185506-ILD755-1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Darlington
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 50μs, 50μs
Number of Channels: 2
Voltage - Isolation: 5300Vrms
Family Name: ILD755
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-DIP
Output Voltage MAX: 60V
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 750% @ 2mA
Vce Saturation (Maximum): 1V
Introduction Date: September 12, 2001
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 5.3KV DIP Bipolar Transistor
903-ILD755-1
Dual 5.3KV DIP Bipolar Transistor 903-ILD755-1
OPTOISO 5.3KV 2CH DARLNG 8-DIP Product overview: ILD755-1 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5.3KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD755-1 can be used for catalog matching and distributor lookup.

OPTOISO 5.3KV 2CH DARLNG 8-DIP Product overview: ILD755-1 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5.3KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD755-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Darlington Transistors Bipolar RF Transistors
Product Number 1185506-ILD755-1 903-ILD755-1
Product Name Optoisolators - Transistor, Photovoltaic Output - ILD755-1 Dual 5.3KV DIP Bipolar Transistor
TJ -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data