Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - ILD74-X009T ILD74-X009T

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 776752-ILD74-X009T Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Number of Channels: 2 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 3μs, 3μs Family Name: ILD74 Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 20V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 12.5% @ 16mA Vce Saturation (Maximum): 500mV Alternative Parts (Cross-Reference): ILD74-X009; Introduction Date: September 12, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 776752-ILD74-X009T Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Number of Channels: 2 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 3μs, 3μs Family Name: ILD74 Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 20V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 12.5% @ 16mA Vce Saturation (Maximum): 500mV Alternative Parts (Cross-Reference): ILD74-X009; Introduction Date: September 12, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ILD74-X009T - 776752-ILD74-X009T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ILD74-X009T
776752-ILD74-X009T
Optoisolators - Transistor, Photovoltaic Output - ILD74-X009T 776752-ILD74-X009T
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 776752-ILD74-X009T Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Number of Channels: 2 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 3μs, 3μs Family Name: ILD74 Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 20V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 12.5% @ 16mA Vce Saturation (Maximum): 500mV Alternative Parts (Cross-Reference): ILD74-X009; Introduction Date: September 12, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 776752-ILD74-X009T
Packaging: Reel package
Operating Temperature Range: -55°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V
Number of Channels: 2
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 3μs, 3μs
Family Name: ILD74
Categories: Isolators
Manufacturer Package: 8-SMD
Output Voltage MAX: 20V
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 12.5% @ 16mA
Vce Saturation (Maximum): 500mV
Alternative Parts (Cross-Reference): ILD74-X009;
Introduction Date: September 12, 2001
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bipolar Transistor 903-ILD74-X009T
Transistor Output Optocoupler Product overview: ILD74-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD74-X009T can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler Product overview: ILD74-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD74-X009T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 776752-ILD74-X009T 903-ILD74-X009T
Product Name Optoisolators - Transistor, Photovoltaic Output - ILD74-X009T Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data