Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1185505-ILD66-4
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 200μs, 200μs (Maximum)
Number of Channels: 2
Voltage - Isolation: 5300Vrms
Family Name: ILD66
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-DIP
Output Voltage MAX: 60V
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 500% @ 2mA
Vce Saturation (Maximum): 1V
Alternative Parts (Cross-Reference): TIL198B; CPC1302G; PS2502L-2-A;
Introduction Date: September 12, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
OPTOISO 5.3KV 2CH DARLNG 8-DIP Product overview: ILD66-4 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5.3KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD66-4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 1185505-ILD66-4 | 903-ILD66-4 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - ILD66-4 | Dual 5.3KV DIP Bipolar Transistor |
| TJ | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |