Vishay Intertechnology, Inc. 5.3kV 70V DIP Bipolar Transistor ILD621GB

Description
2-Ch Transistor Optocoupler, 5.3kV Isolation, 600% CTR, 70V VCEO, DIP Product overview: ILD621GB from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 70V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 70V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD621GB can be used for catalog matching and distributor lookup.
Request a Quote
Description
2-Ch Transistor Optocoupler, 5.3kV Isolation, 600% CTR, 70V VCEO, DIP Product overview: ILD621GB from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 70V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 70V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD621GB can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ILD621GB is a dual-channel phototransistor optocoupler with a DIP-8 package, measuring 7.62 mm between pins and 10.16 mm in length. It features a collector-emitter breakdown voltage of 70 V, a minimum current transfer ratio of 30% at 1.0 mA input current, and 100% at 5.0 mA input current. The device provides an isolation voltage of 4420 V RMS and meets UL, cUL, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. It operates from -55 °C to 100 °C ambient temperature and includes an ion shield for stable DC gain in high-voltage feedback applications.

Datasheet Summary
Powered by GS/AI

The ILD621GB is a dual-channel phototransistor optocoupler with a DIP-8 package, measuring 7.62 mm between pins and 10.16 mm in length. It features a collector-emitter breakdown voltage of 70 V, a minimum current transfer ratio of 30% at 1.0 mA input current, and 100% at 5.0 mA input current. The device provides an isolation voltage of 4420 V RMS and meets UL, cUL, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. It operates from -55 °C to 100 °C ambient temperature and includes an ion shield for stable DC gain in high-voltage feedback applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.3kV 70V DIP Bipolar Transistor
903-ILD621GB
5.3kV 70V DIP Bipolar Transistor 903-ILD621GB
2-Ch Transistor Optocoupler, 5.3kV Isolation, 600% CTR, 70V VCEO, DIP Product overview: ILD621GB from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 70V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 70V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD621GB can be used for catalog matching and distributor lookup.

2-Ch Transistor Optocoupler, 5.3kV Isolation, 600% CTR, 70V VCEO, DIP Product overview: ILD621GB from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 70V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 70V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD621GB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-ILD621GB
Product Name 5.3kV 70V DIP Bipolar Transistor
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data