The ILD621-X007T is a dual-channel phototransistor optocoupler with a surface-mount DIP-8 package measuring 7.62 mm x 10.16 mm. It features a 4420 V RMS isolation rating, a collector-emitter voltage of 70 V, and a current transfer ratio of 50% minimum at 5.0 mA. The device meets UL, cUL, CSA, CQC, and FIMKO safety approvals and complies with VDE 0884-5 when specified with option 1. It is designed for applications requiring stable DC gain, such as power supply feedback circuits, and supports a maximum ambient operating temperature of 100 °C.
Transistor Output Optocoupler, 2-Element, 5300V Isolation, DIP-8 Product overview: ILD621-X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD621-X007T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILD621-X007T |
| Product Name | 5300V DIP Bipolar Transistor |
| IC(max) | 100 milliamps |