The ILD620GB is a dual-channel optocoupler with phototransistor output and AC input, designed for AC voltage detection and industrial control environments. It features a DIP-8 package measuring 9.77 mm in length and 7.62 mm in pitch, with a creepage and clearance distance of at least 7 mm. The device offers an isolation voltage of 4420 V RMS and a transient isolation voltage of 10,000 V peak. It has a current transfer ratio of 100% to 600% at 5 mA input current, with a low collector-emitter saturation voltage of 0.4 V at 1 mA input. The optocoupler meets UL 1577, cUL 1577, DIN EN 60747-5-5 (VDE 0884-5), CQC, GB8898-2011, and GB4943.1-2011 safety standards. The low guaranteed CTR minimizes power dissipation in series LED detection networks.
AC Input Transistor Output Optocoupler, 2-Ch, 5.3kV Isolation Product overview: ILD620GB from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD620GB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILD620GB |
| Product Name | 5.3kV Bipolar Transistor |
| IC(max) | 100 milliamps |