The ILD620 is a dual-channel phototransistor optocoupler with AC input capability, designed for AC voltage detection and industrial control environments. It is housed in a DIP-8 package measuring 9.77 mm in length and 7.62 mm in lead pitch. The device provides 4420 V RMS isolation voltage and a maximum transient isolation voltage of 10,000 V, with a collector-emitter breakdown voltage of 70 V. The current transfer ratio ranges from 50% to 600% at 5 mA forward current and 5 V collector-emitter voltage. It meets UL 1577, cUL 1577, DIN EN 60747-5-5 (VDE 0884-5), CQC, GB8898-2011, and GB4943.1-2011 safety standards. The device features matched channel-to-channel characteristics, low power dissipation, and enhanced noise immunity due to the absence of a phototransistor base connection.
AC Input Transistor Output Optocoupler, 2-Ch, 5.3kV Isolation, DIP Product overview: ILD620 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD620 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILD620 |
| Product Name | 5.3kV DIP Bipolar Transistor |
| IC(max) | 100 milliamps |