The ILD620-X007 is a dual-channel optocoupler with phototransistor output and AC input, housed in an SMD-8 package designed for surface-mount applications. It features a 4420 V RMS isolation rating, a collector-emitter voltage of 70 V, and a current transfer ratio of 50% to 600%. The device meets UL 1577, cUL 1577, DIN EN 60747-5-5 (VDE 0884-5), CQC, GB8898-2011, and GB4943.1-2011 safety standards. Its dimensions align with the SMD-8 option 7 footprint, with a lead spacing of 7.62 mm and a body height of at least 0.7 mm. The device has no phototransistor base connection, enhancing noise immunity in industrial control environments.
OPTOISO 5.3KV 2CH TRANS 8SMD Product overview: ILD620-X007 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD620-X007 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILD620-X007 |
| Product Name | Dual 5.3KV Bipolar Transistor |
| Package Type | Tube |