The ILD615-4X016 is a dual-channel phototransistor optocoupler in a DIP-8 package with a 400 mil pin spacing, designed for electrical isolation in industrial control and data I/O applications. It features a verified isolation voltage of 4420 VAC RMS, a working voltage of 1700 V, and meets UL 1577, cUL, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. The device has a current transfer ratio (CTR) range of 160% to 320% at 10 mA input current and 5 V collector-emitter voltage, with guaranteed saturation and non-saturation switching characteristics for reliable logic interfacing. Channel-to-channel CTR match is optimized, and common mode transient immunity exceeds 5000 V/μs. The package has a creepage and clearance distance of at least 7 mm and an insulation thickness of 0.4 mm.
Optocoupler - Transistor Output, 2 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, 0.400 INCH, ROHS COMPLIANT, DIP-8 Product overview: ILD615-4X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD615-4X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILD615-4X016 |
| Product Name | Dual DIP Bipolar Transistor |
| IC(max) | 50 milliamps |