Vishay Intertechnology, Inc. Dual Quad Bipolar Transistor ILD615-4X009T

Description
ILD615, ILQ615 Optocoupler, Phototransistor Output (Dual, Quad Channel) Product overview: ILD615-4X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Quad, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD615-4X009T can be used for catalog matching and distributor lookup.
Request a Quote
Description
ILD615, ILQ615 Optocoupler, Phototransistor Output (Dual, Quad Channel) Product overview: ILD615-4X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Quad, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD615-4X009T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ILD615-4X009T is a dual-channel phototransistor optocoupler with SMD-8 surface-mount packaging, option 9, and tape reel configuration. It features a 7500 VAC isolation test voltage and a 1700 V working voltage, constructed with double molded insulation. The device has a current transfer ratio (CTR) of 160 to 320 % at I_F = 10 mA and V_CE = 5 V, and a 56 to 90 % CTR at I_F = 1 mA and V_CE = 5 V. It meets UL 1577, cUL, and DIN EN 60747-5-5 (VDE 0884-5) safety approvals. The package dimensions are 7.62 mm × 10.16 mm, with creepage and clearance distances ≥7 mm and insulation thickness ≥0.4 mm. Operation is specified from -55 °C to +100 °C ambient temperature. Common mode transient immunity is 5000 V/μs.

Datasheet Summary
Powered by GS/AI

The ILD615-4X009T is a dual-channel phototransistor optocoupler with SMD-8 surface-mount packaging, option 9, and tape reel configuration. It features a 7500 VAC isolation test voltage and a 1700 V working voltage, constructed with double molded insulation. The device has a current transfer ratio (CTR) of 160 to 320 % at I_F = 10 mA and V_CE = 5 V, and a 56 to 90 % CTR at I_F = 1 mA and V_CE = 5 V. It meets UL 1577, cUL, and DIN EN 60747-5-5 (VDE 0884-5) safety approvals. The package dimensions are 7.62 mm × 10.16 mm, with creepage and clearance distances ≥7 mm and insulation thickness ≥0.4 mm. Operation is specified from -55 °C to +100 °C ambient temperature. Common mode transient immunity is 5000 V/μs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Quad Bipolar Transistor
903-ILD615-4X009T
Dual Quad Bipolar Transistor 903-ILD615-4X009T
ILD615, ILQ615 Optocoupler, Phototransistor Output (Dual, Quad Channel) Product overview: ILD615-4X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Quad, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD615-4X009T can be used for catalog matching and distributor lookup.

ILD615, ILQ615 Optocoupler, Phototransistor Output (Dual, Quad Channel) Product overview: ILD615-4X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Quad, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD615-4X009T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-ILD615-4X009T
Product Name Dual Quad Bipolar Transistor
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

 - BC807 - Rochester Electronics
Specs
Polarity PNP
Package Type TO236AB-3, SOT23
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
Bipolar Transistor Arrays - BC807UE6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SC-74, SOT-457
View Details
7 suppliers
Bipolar Transistors - 7114945P - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details