The ILD615-4 is a dual-channel phototransistor optocoupler with a DIP-8 package, featuring a 4420 V RMS isolation rating and a collector-emitter breakdown voltage of 70 V. It has a guaranteed current transfer ratio of 160% to 320% at I_F = 10 mA and V_CE = 5 V, and operates over a temperature range of -55 °C to 100 °C. The device meets UL 1577, cUL, and DIN EN 60747-5-5 (VDE 0884-5) safety standards, with creepage and clearance distances of at least 7 mm and insulation thickness of 0.4 mm. The package dimensions are 9.77 mm × 7.62 mm, and it features identical channel-to-channel footprint for compact PCB layout.
2-Ch Transistor Optocoupler, 5.3kV Isolation, 70V VCEO, DIP Product overview: ILD615-4 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 70V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 70V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD615-4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILD615-4 |
| Product Name | 5.3kV 70V DIP Bipolar Transistor |
| IC(max) | 50 milliamps |