The ILD615-3X017T is a dual-channel phototransistor optocoupler in an SMD-8 package with a 7.62 mm lead pitch and 10.16 mm body length. It features a current transfer ratio of 100 to 200 % at I_F = 10 mA and V_CE = 5 V, a 4420 V_RMS isolation voltage, and a maximum operating temperature of 100 °C. Common mode transient immunity is 5000 V/μs. The device meets UL 1577, cUL, and DIN EN 60747-5-5 (VDE 0884-5) safety standards.
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP SMD T/R Product overview: ILD615-3X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD615-3X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILD615-3X017T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 50 milliamps |