The ILD615 series consists of dual-channel optocouplers with phototransistor outputs, designed for DC or AC voltage detection and medium-speed data I/O applications. The ILD615-3X017 variant is an SMD-8 package with a CTR bin of 100 to 200%, constructed using over/under leadframe optical coupling and double-molded insulation for 4420 V RMS isolation rating. It features identical channel-to-channel footprint, improved common mode rejection, and guaranteed CTR at I_F = 1 mA. The device meets UL 1577, cUL, and DIN EN 60747-5-5 (VDE 0884-5) agency approvals, with an operating temperature range of -55 °C to +100 °C and a maximum collector current of 50 mA per channel.
OPTOCOUPL DC-IN 2CH TRANS DC-OUT 8PDIP SMD - Bulk Product overview: ILD615-3X017 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD615-3X017 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILD615-3X017 |
| Product Name | Dual SMD Bipolar Transistor |
| IC(max) | 50 milliamps |