The ILD615-3X009T is a dual-channel phototransistor optocoupler with a surface-mount SMD-8 package, option 9, on tape reel. It features a 7500 VAC isolation withstand voltage and a 1700 V working voltage, with a current transfer ratio (CTR) bin of 100 to 200% at 10 mA forward current. The device meets UL 1577, cUL, and DIN EN 60747-5-5 (VDE 0884-5) agency approvals. Its operating temperature range is -55 °C to +100 °C, and it supports a maximum collector current of 50 mA per channel.
ILD615, ILQ615 Optocoupler, Phototransistor Output (Dual, Quad Channel) Product overview: ILD615-3X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Quad, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD615-3X009T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILD615-3X009T |
| Product Name | Dual Quad Bipolar Transistor |
| IC(max) | 50 milliamps |