The ILD615-3 is a dual-channel phototransistor optocoupler with a DIP-8 package, designed for electrical isolation in industrial control and data I/O systems. It features a 4420 V RMS isolation rating, a collector-emitter breakdown voltage of 70 V, and a current transfer ratio (CTR) ranging from 100% to 200% at 10 mA forward current and 5 V collector-emitter voltage. The device offers high common mode transient immunity of 5000 V/μs and complies with UL 1577, cUL, and DIN EN 60747-5-5 (VDE 0884-5) standards. It operates over a temperature range of -55 °C to +100 °C with a maximum junction temperature of 100 °C. The package dimensions and pinout follow standard DIP-8 form factor with a 7.62 mm lead pitch.
2-Ch Transistor Optocoupler, 5.3kV Isolation, 70V VCEO, PDIP Product overview: ILD615-3 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD615-3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILD615-3 |
| Product Name | 5.3kV 70V Bipolar Transistor |
| IC(max) | 50 milliamps |