The ILD615-2X016 is a dual-channel phototransistor optocoupler with a DIP-8 package, 400 mil footprint, designed for electrical isolation in industrial control and data I/O systems. It features a 7500 VAC isolation test voltage, 1700 V working voltage, and a current transfer ratio (CTR) range of 63% to 125% at I_F = 10 mA and V_CE = 5 V. The device meets UL 1577, cUL, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. Channel-to-channel CTR matching is guaranteed, with input-to-output capacitance of 0.8 pF and common mode transient immunity of 5000 V/μs. Operating temperature ranges from -55 °C to +100 °C, and the package complies with RoHS and IEC 68 climatic classification 55/100/21. The part is a variant of the ILD615 series, with the X016 suffix indicating a specific agency-certified configuration with VDE approval.
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP Product overview: ILD615-2X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD615-2X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILD615-2X016 |
| Product Name | Bipolar Transistor |
| IC(max) | 50 milliamps |