The ILD615-2 is a dual-channel phototransistor optocoupler with a DIP-8 package, designed for isolation in industrial control and data I/O systems. It features a 4420 V RMS isolation voltage, a collector-emitter breakdown voltage of 70 V, and a maximum forward current of 60 mA. The device has a current transfer ratio (CTR) range of 63% to 125% at 10 mA forward current and 5 V collector-emitter voltage. It is rated for an operating temperature range of -55 °C to 100 °C and meets UL 1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), and CQC: GB8898 safety standards. The optocoupler eliminates the phototransistor base connection for enhanced noise immunity and provides matched channel-to-channel performance in a compact footprint.
2-Ch Transistor Optocoupler, 5.3kV Isolation, 70V VCEO, 60mA IF Product overview: ILD615-2 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD615-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILD615-2 |
| Product Name | 5.3kV 70V 60mA Bipolar Transistor |
| IC(max) | 50 milliamps |