The ILD615-1X007T is a dual-channel, surface-mount optocoupler with phototransistor outputs, featuring a 8-pin SMD package with option 7 configuration. It provides electrical isolation with a rated withstanding voltage of 4420 VAC and a working voltage of 1700 V, guaranteed by double molded insulation. The device has a current transfer ratio (CTR) bin of 40% to 80% at 10 mA forward current and 5 V collector-emitter voltage, with a maximum CTR of 80%. It supports switching applications with typical turn-on and turn-off times of 3 μs and 18 μs respectively under saturated conditions. Common mode transient immunity is 5000 V/μs. The optocoupler meets UL 1577, cUL, and DIN EN 60747-5-5 (VDE 0884-5) safety approvals. Operating temperature range is -55 °C to +100 °C. The package dimensions conform to a 7.62 mm lead pitch. This part shares all core characteristics with the ILD615 series, including channel-to-channel CTR match and pinout compatibility.
Optocoupler - Transistor Output, 2 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, SMD, 8 PIN Product overview: ILD615-1X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD615-1X007T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILD615-1X007T |
| Product Name | Dual SMD Bipolar Transistor |
| PD | 500 milliwatts |