Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - ILD615-1 ILD615-1

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185501-ILD615-1 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Homepage: www.siemens.com/ Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 40% at 10mA Current Transfer Ratio (Maximum): 80% at 10mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 2μs, 2μs Turn On / Turn Off Time: 3μs, 2.3μs Voltage - Forward (Vf): 1.15V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185501-ILD615-1 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Homepage: www.siemens.com/ Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 40% at 10mA Current Transfer Ratio (Maximum): 80% at 10mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 2μs, 2μs Turn On / Turn Off Time: 3μs, 2.3μs Voltage - Forward (Vf): 1.15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ILD615-1 - 1185501-ILD615-1 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ILD615-1
1185501-ILD615-1
Optoisolators - Transistor, Photovoltaic Output - ILD615-1 1185501-ILD615-1
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185501-ILD615-1 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Homepage: www.siemens.com/ Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 40% at 10mA Current Transfer Ratio (Maximum): 80% at 10mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 2μs, 2μs Turn On / Turn Off Time: 3μs, 2.3μs Voltage - Forward (Vf): 1.15V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1185501-ILD615-1
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Number of Channels: 2
Voltage - Isolation: 5300Vrms
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 70V
Manufacturer Homepage: www.siemens.com/
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 40% at 10mA
Current Transfer Ratio (Maximum): 80% at 10mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 2μs, 2μs
Turn On / Turn Off Time: 3μs, 2.3μs
Voltage - Forward (Vf): 1.15V

Buy Now
Singapore, Singapore
5300V Bipolar Transistor
903-ILD615-1
5300V Bipolar Transistor 903-ILD615-1
Transistor Output Optocoupler, 2-Element, 5300V Isolation, Product overview: ILD615-1 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD615-1 can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler, 2-Element, 5300V Isolation, Product overview: ILD615-1 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD615-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1185501-ILD615-1 903-ILD615-1
Product Name Optoisolators - Transistor, Photovoltaic Output - ILD615-1 5300V Bipolar Transistor
Package Type SOT3
Packing Method Tube; Tube
TJ -55 to 100 C (-67 to 212 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data