Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - ILD55-X009T ILD55-X009T

Description
Manufacturer: Vishay Win Source Part Number: 874528-ILD55-X009T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Darlington Output 5300Vrms 2 Channel 8-SMD Package: Reel - TR Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: ILD55 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 874528-ILD55-X009T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Darlington Output 5300Vrms 2 Channel 8-SMD Package: Reel - TR Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: ILD55 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ILD55-X009T - 874528-ILD55-X009T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ILD55-X009T
874528-ILD55-X009T
Optoisolators - Transistor, Photovoltaic Output - ILD55-X009T 874528-ILD55-X009T
Manufacturer: Vishay Win Source Part Number: 874528-ILD55-X009T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Darlington Output 5300Vrms 2 Channel 8-SMD Package: Reel - TR Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: ILD55 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 874528-ILD55-X009T
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Darlington Output 5300Vrms 2 Channel 8-SMD
Package: Reel - TR
Package: 8-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ILD55
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
Dual 5.3KV Bipolar Transistor
903-ILD55-X009T
Dual 5.3KV Bipolar Transistor 903-ILD55-X009T
OPTOISO 5.3KV 2CH DARL 8SMD Product overview: ILD55-X009T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD55-X009T can be used for catalog matching and distributor lookup.

OPTOISO 5.3KV 2CH DARL 8SMD Product overview: ILD55-X009T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD55-X009T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 874528-ILD55-X009T 903-ILD55-X009T
Product Name Optoisolators - Transistor, Photovoltaic Output - ILD55-X009T Dual 5.3KV Bipolar Transistor
Package Type SOT3; 8-SMD Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2548842 - RS Components, Ltd.
Specs
Package Type SO-16
TJ 150 C (302 F)
View Details
80 V, 500 mA NPN general-purpose transistors - BC816-25R - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
6 suppliers