The ILD5 is a dual-channel optocoupler with silicon NPN phototransistor outputs and GaAs infrared LEDs, designed for medium-speed logic isolation and ground loop elimination in digital interface applications. It is housed in a DIP-8 package with a 7.62 mm pitch and 10.16 mm width. The device offers a collector-emitter voltage rating of 70 V, an isolation voltage of 4420 V RMS, and a maximum forward current of 60 mA. It meets UL 1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), CQC, and FIMKO safety standards. The current transfer ratio ranges from 50% to 400% at 10 mA input current and 10 V collector-emitter voltage. Operating temperature ranges from -40 °C to 100 °C.
2-CH DC Optocoupler, 70V VCEO, 5.3kV Isolation, 60mA IF, DIP Product overview: ILD5 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 5.3kV, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 5.3kV, 60mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD5 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILD5 |
| Product Name | 70V 5.3kV 60mA DIP Bipolar Transistor |
| IC(max) | 400 milliamps |