Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064931-ILD32-X007T
Mounting: SMD (SMT)
Number of Channels: 2
Categories: OEM Parts(F-I)
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 400 mW
Collector Emitter Voltage (VCEO): 30 V
Max Collector Current: 125 mA
Collector Emitter Saturation Voltage: 1 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1064931-ILD32-X007T |
| Product Name | OEM Parts - OEM Parts (F - I) - ILD32-X007T |