The ILD252-X009T is a dual-channel, optically coupled isolator with phototransistor outputs and AC input capability, housed in an 8-pin SMD package (option 9) measuring 10.16 mm in length. It features a minimum current transfer ratio (CTR) of 100 %, built-in reverse polarity protection, and supports a maximum isolation voltage of 4420 V RMS and 10,000 V peak transient. The device meets safety approvals including UL1577, CSA, BSI EN 60950, DIN EN 60747-5-5 (VDE 0884-5), and CQC GB4943.1-2011 and GB8898-2011. It operates from -55 °C to +100 °C with creepage and clearance distances of at least 7 mm and insulation thickness of at least 0.4 mm.
OPTOISO 5.3KV 2CH TRANS 6SMD Product overview: ILD252-X009T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD252-X009T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILD252-X009T |
| Product Name | Dual 5.3KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |