Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - ILD250 ILD250

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185491-ILD250 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: AC, DC Number of Channels: 2 Voltage - Isolation: 5300Vrms Categories: Isolators Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.siemens.com/ Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185491-ILD250 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: AC, DC Number of Channels: 2 Voltage - Isolation: 5300Vrms Categories: Isolators Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.siemens.com/ Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ILD250 - 1185491-ILD250 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ILD250
1185491-ILD250
Optoisolators - Transistor, Photovoltaic Output - ILD250 1185491-ILD250
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185491-ILD250 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: AC, DC Number of Channels: 2 Voltage - Isolation: 5300Vrms Categories: Isolators Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.siemens.com/ Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1185491-ILD250
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: AC, DC
Number of Channels: 2
Voltage - Isolation: 5300Vrms
Categories: Isolators
Status: Obsolete
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.siemens.com/
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 50% at 10mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.2V

Buy Now
Singapore, Singapore
Dual 5.3KV Bipolar Transistor
903-ILD250
Dual 5.3KV Bipolar Transistor 903-ILD250
OPTOISO 5.3KV 2CH TRANS 8DIP Product overview: ILD250 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD250 can be used for catalog matching and distributor lookup.

OPTOISO 5.3KV 2CH TRANS 8DIP Product overview: ILD250 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1185491-ILD250 903-ILD250
Product Name Optoisolators - Transistor, Photovoltaic Output - ILD250 Dual 5.3KV Bipolar Transistor
Package Type SOT3 Tube
Unlock Full Specs
to access all available technical data