The ILD223T is a dual-channel optocoupler with a photodarlington output, designed for signal isolation in digital and analog circuits. It is housed in an SOIC-8 package measuring 6.1 mm in width, with standard 0.05 inch lead spacing and surface-mount compatibility. The device provides a minimum current transfer ratio of 500% at an LED drive current of 1.0 mA and supports an isolation test voltage of 4000 Vrms. It complies with UL and cUL safety standards and is available only on tape and reel per EIA-481-2. The collector-emitter breakdown voltage is 30 V, and the operating temperature range is from -55 °C to +100 °C.
2-CH DC-IN Optocoupler, 30V VCEO, 4kV Isolation, SOIC Product overview: ILD223T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 4kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD223T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILD223T |
| Product Name | 30V 4kV SOIC Bipolar Transistor |
| PD | 250 milliwatts |