The ILD217T is a dual-channel optocoupler with an infrared LED and silicon NPN phototransistor, designed for electrical isolation in high-density surface mount applications. It is housed in an SOIC-8 package measuring 6.1 mm in length. The device supports an isolation test voltage of 4000 V RMS and has a collector-emitter breakdown voltage of 70 V. It is certified for safety by UL and cUL, and operates from -55 °C to 100 °C. The part is available only on tape and reel and conforms to EIA-481-2 standards.
2-Ch DC-IN Phototransistor Optocoupler, 70V, 4kV Iso, SOIC Product overview: ILD217T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 4kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 4kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD217T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILD217T |
| Product Name | 70V 4kV SOIC Bipolar Transistor |
| VCEO | 70 volts |