The ILD211T is a dual-channel optocoupler with a GaAs infrared LED and silicon NPN phototransistor output, packaged in an SOIC-8 surface-mount case measuring 6.1 mm in length. It provides 4000 V RMS isolation and a collector-emitter breakdown voltage of 70 V, with a forward current rating of 30 mA per channel. The device supports a minimum current transfer ratio of 20% at 10 mA input current and is certified to UL, cUL, and DIN EN 60747-5-5 standards. It operates from -55 °C to 100 °C and is compatible with reflow soldering processes. The part is available only on tape and reel, conforming to EIA-481-2 and IEC 60286-3.
2-Ch 4kV SOIC Optocoupler, 70V VCEO, 30mA IF Product overview: ILD211T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, 70V, 30mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 4kV, 70V, 30mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD211T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILD211T |
| Product Name | 4kV 70V 30mA SOIC Bipolar Transistor |
| PD | 300 milliwatts |