The ILD206T is a dual-channel optocoupler with a GaAs infrared LED and silicon NPN phototransistor, housed in an SOIC-8 surface mount package measuring 6.1 mm in length. It provides 4000 V RMS isolation and a collector-emitter breakdown voltage of 70 V. The device has a current transfer ratio (CTR) range of 63% to 125% at 10 mA input current and 5 V collector-emitter voltage, and operates from -55 °C to +100 °C. It meets UL, cUL, and DIN EN 60747-5-5 (VDE 0884-5) agency approvals and conforms to EIA-481-2 and IEC 60286-3 tape and reel standards.
2-Ch DC-IN Transistor Optocoupler, 70V VCEO, 4kV Iso, SOIC Product overview: ILD206T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 4kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 4kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD206T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILD206T |
| Product Name | 70V 4kV SOIC Bipolar Transistor |
| VCEO | 70 volts |