The ILD205T is a dual-channel optocoupler with a GaAs infrared LED and silicon NPN phototransistor, providing electrical isolation between input and output. It is packaged in an SOIC-8 surface-mount package measuring 6.1 mm in length. The device features a collector-emitter breakdown voltage of 70 V, a maximum forward current of 30 mA per channel, and a minimum current transfer ratio of 40% at 10 mA forward current. It supports an isolation test voltage of 4000 V RMS and is certified by UL, cUL, and DIN EN 60747-5-5 (VDE 0884-5). The optocoupler complies with IEC 60286-3 and EIA-481-2 for tape and reel packaging, and meets RoHS standards. It operates from -55 °C to +100 °C and is suitable for reflow soldering.
2-Ch 4kV Optocoupler, 70V VCEO, 30mA IF, SOIC-8 Product overview: ILD205T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, 70V, 30mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 4kV, 70V, 30mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD205T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILD205T |
| Product Name | 4kV 70V 30mA SOIC Bipolar Transistor |
| PD | 300 milliwatts |