Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - ILD2-X016 ILD2-X016

Description
Manufacturer: Vishay Win Source Part Number: 874527-ILD2-X016 Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP Package: Tube Package: 8-DIP (0.400", 10.16mm) Mounting: Through Hole Part Status: Obsolete Family Name: ILD2 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 874527-ILD2-X016 Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP Package: Tube Package: 8-DIP (0.400", 10.16mm) Mounting: Through Hole Part Status: Obsolete Family Name: ILD2 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ILD2-X016 - 874527-ILD2-X016 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ILD2-X016
874527-ILD2-X016
Optoisolators - Transistor, Photovoltaic Output - ILD2-X016 874527-ILD2-X016
Manufacturer: Vishay Win Source Part Number: 874527-ILD2-X016 Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP Package: Tube Package: 8-DIP (0.400", 10.16mm) Mounting: Through Hole Part Status: Obsolete Family Name: ILD2 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 874527-ILD2-X016
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP
Package: Tube
Package: 8-DIP (0.400", 10.16mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: ILD2
Categories: Isolators
Case / Package: 8-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 874527-ILD2-X016
Product Name Optoisolators - Transistor, Photovoltaic Output - ILD2-X016
Mounting Option 8-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 2794236 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details