The ILD2-X016 is a dual-channel optocoupler with phototransistor outputs, designed for electrical isolation in digital interface applications. It is packaged in a DIP-16, 400 mil configuration with option 6, featuring 4420 Vrms isolation voltage, and meets UL 1577, cUL, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. The current transfer ratio ranges from 100% to 500% at an input current of 10 mA and collector-emitter voltage of 10 V. Operating temperature ranges from -40 °C to 100 °C, with a maximum junction temperature of 100 °C.
Transistor Output Optocoupler, 2-Element, 5300V Isolation, 0.400 INCH, ROHS COMPLIANT, DIP-8 Product overview: ILD2-X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD2-X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILD2-X016 |
| Product Name | 5300V DIP Bipolar Transistor |
| IC(max) | 400 milliamps |