The ILD2-X009T is a dual-channel optocoupler with silicon NPN phototransistor outputs, packaged in an SMD-8 surface-mount case measuring 9.96 mm by 7.62 mm. It provides 4420 V RMS isolation voltage and supports collector-emitter voltages up to 70 V, with a maximum forward current of 60 mA. The device meets UL 1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), CQC, and FIMKO safety standards. Current transfer ratio ranges from 50 to 400 % at 10 mA forward current and 10 V collector-emitter voltage. Operating temperature ranges from -40 °C to +100 °C.
2-Ch 5.3kV Isolation Optocoupler, 70V VCEO, 60mA IF, SMD Product overview: ILD2-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD2-X009T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILD2-X009T |
| Product Name | SMD 5.3kV 70V 60mA Bipolar Transistor |
| IC(max) | 400 milliamps |