The ILD2-X009 is a dual-channel optocoupler with silicon NPN phototransistor outputs and GaAs infrared LEDs, designed for medium-speed logic signal transmission with high electrical isolation. It is housed in an SMD-8 package with a 7.62 mm lead spacing and is rated for 4420 V RMS isolation. The device meets UL 1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), CQC, and FIMKO certifications. It has a current transfer ratio of 100 to 500% at an input current of 10 mA and output collector-emitter voltage of 10 V, and operates within a temperature range of -40 °C to +100 °C.
2-Ch Transistor Optocoupler, 5.3kV Isolation, SMD Product overview: ILD2-X009 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD2-X009 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILD2-X009 |
| Product Name | SMD 5.3kV Bipolar Transistor |
| IC(max) | 400 milliamps |