The ILD2-X007T is a dual-channel optocoupler with phototransistor outputs, housed in an SMD-8 package measuring 7.62 mm × 10.16 mm. It features a 4420 Vrms isolation voltage and is certified to UL 1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), CQC, and FIMKO standards. The current transfer ratio ranges from 100% to 500% at an input current of 10 mA and output voltage of 10 V, with a collector-emitter voltage rating of 70 V. Operating junction temperature is rated up to 100 °C.
OPTOISO 5.3KV 2CH TRANS 8SMD Product overview: ILD2-X007T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD2-X007T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILD2-X007T |
| Product Name | Dual 5.3KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |