Vishay Intertechnology, Inc. 5300V DIP Bipolar Transistor ILD2-X001

Description
Transistor Output Optocoupler, 2-Element, 5300V Isolation, ROHS COMPLIANT, DIP-8 Product overview: ILD2-X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD2-X001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transistor Output Optocoupler, 2-Element, 5300V Isolation, ROHS COMPLIANT, DIP-8 Product overview: ILD2-X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD2-X001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5300V DIP Bipolar Transistor - 903-ILD2-X001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5300V DIP Bipolar Transistor
903-ILD2-X001
5300V DIP Bipolar Transistor 903-ILD2-X001
Transistor Output Optocoupler, 2-Element, 5300V Isolation, ROHS COMPLIANT, DIP-8 Product overview: ILD2-X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD2-X001 can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler, 2-Element, 5300V Isolation, ROHS COMPLIANT, DIP-8 Product overview: ILD2-X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD2-X001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - ILD2-X001 - 776749-ILD2-X001 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ILD2-X001
776749-ILD2-X001
Optoisolators - Transistor, Photovoltaic Output - ILD2-X001 776749-ILD2-X001
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 776749-ILD2-X001 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 2.6μs, 2.2μs Number of Channels: 2 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 1.2μs, 2.3μs Family Name: ILD2 Categories: Isolators Manufacturer Package: 8-DIP Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% @ 10mA Current Transfer Ratio (Maximum): 200% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): ISD204X3G; ILD5X; ILD2X; ISD204X1; Introduction Date: December 03, 2003 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 776749-ILD2-X001
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 2.6μs, 2.2μs
Number of Channels: 2
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 1.2μs, 2.3μs
Family Name: ILD2
Categories: Isolators
Manufacturer Package: 8-DIP
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 100% @ 10mA
Current Transfer Ratio (Maximum): 200% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): ISD204X3G; ILD5X; ILD2X; ISD204X1;
Introduction Date: December 03, 2003
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-ILD2-X001 776749-ILD2-X001
Product Name 5300V DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - ILD2-X001
IC(max) 400 milliamps
PD 250 milliwatts
hfe 500
Unlock Full Specs
to access all available technical data